ASTM International - ASTM E9-09

Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 9
ICS Code (Mechanical testing of metals): 77.040.10
significance And Use:

Significance-The data obtained from a compression test may include the yield strength, the yield point, Young's modulus, the stress-strain curve, and the compressive strength (see Terminology E6).... View More

scope:

1.1 These test methods cover the apparatus, specimens, and procedure for axial-load compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to cemented carbides, see Annex A1.

Note 1-For compression tests at elevated temperatures, see Practice E209.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 15, 2019
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
1.1 These test methods cover the apparatus, specimens, and procedure for axial-force compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to...
January 1, 2018
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
1.1 These test methods cover the apparatus, specimens, and procedure for axial-load compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to...
ASTM E9-09
November 1, 2009
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
Significance—The data obtained from a compression test may include the yield strength, the yield point, Young's modulus, the stress-strain curve, and the compressive strength (see Terminology E6). In...
January 1, 2000
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
1.1 These test methods cover the apparatus, specimens, and procedure for axial-load compression testing of metallic materials at room temperature (Note 1). For additional requirements pertaining to...
January 1, 2000
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature (Withdrawn 2009)
Significance—The data obtained from a compression test may include the yield strength, the yield point, Young’ modulus, the stress-strain curve, and the compressive strength (see Terminology E 6 )....
January 1, 1995
Standard Test Methods of Compression Testing of Metallic Materials at Room Temperature
A description is not available for this item.
Advertisement