ASTM International - ASTM E604-83
Standard Test Method for Dynamic Tear Testing of Metallic Materials
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 12 |
Document History
June 1, 2018
Standard Test Method for Dynamic Tear Testing of Metallic Materials
1.1 This test method covers the dynamic tear (DT) test using specimens that are 3/16 in. to 5/8 in. (5 mm to 16 mm) inclusive in thickness.
1.2 This test method is applicable to materials with a...
December 1, 2015
Standard Test Method for Dynamic Tear Testing of Metallic Materials
5.1 The DT energy value is a measure of resistance to rapid progressive fracturing. In a number of applications, the enhanced resistance that may develop during about one plate thickness of crack...
September 1, 2008
Standard Test Method for Dynamic Tear Testing of Metallic Materials
The DT energy value is a measure of resistance to rapid progressive fracturing. In a number of applications, the enhanced resistance that may develop during about one plate thickness of crack...
January 1, 1994
Standard Test Method for Dynamic Tear Testing of Metallic Materials
1.1 This test method covers the dynamic tear (DT) test using specimens that are 3/16 in. to 5/8 in. (5 mm to 16 mm) inclusive in thickness.
1.2 This test method is applicable to materials with a...
March 25, 1983
Standard Test Method for Dynamic Tear Testing of Metallic Materials
The DT energy value is a measure of resistance to rapid progressive fracturing. In a number of applications, the enhanced resistance that may develop during about one plate thickness of crack...
ASTM E604-83
January 1, 1983
Standard Test Method for Dynamic Tear Testing of Metallic Materials
A description is not available for this item.