ASTM International - ASTM E604-83(2002)
Standard Test Method for Dynamic Tear Testing of Metallic Materials
| Organization: | ASTM International |
| Publication Date: | 25 March 1983 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
significance And Use:
The DT energy value is a measure of resistance to rapid progressive fracturing. In a number of applications, the enhanced resistance that may develop during about one plate thickness of crack... View More
scope:
1.1 This test method covers the dynamic tear (DT) test using specimens that are 3/16 in. to 5/8 in. (5 mm to 16 mm) inclusive in thickness.
1.2 This test method is applicable to materials with a minimum thickness of 3/16 in. (5 mm).
1.3 The pressed-knife procedure described for sharpening the notch tip generally limits this test method to materials with a hardness level less than 36 HRC.
Note 1-The designation 36 HRC is a Rockwell hardness number of 36 on Rockwell C scale as defined in Test Methods E 18.
Document History