ASTM International - ASTM F136-13(2021)e1
Standard Specification for Wrought Titanium-6Aluminum-4Vanadium ELI (Extra Low Interstitial) Alloy for Surgical Implant Applications (UNS R56401)
| Organization: | ASTM International |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6aluminum-4
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6aluminum-4
Document History