ASTM International - ASTM F136-98e1
Standard Specification for Wrought Titanium-6 Aluminum-4 Vanadium ELI (Extra Low Interstitial) Alloy (UNS R56401) for Surgical Implant Applications
| Organization: | ASTM International |
| Publication Date: | 30 September 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed Titanium-6 Aluminum-4 Vanadium ELI (extra low interstitial) alloy (R56401) to be used in the manufacture of surgical implants.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents in parentheses are provided for information only.
Document History