ASTM International - ASTM F621-12(2021)e1

Standard Specification for Stainless Steel Forgings for Surgical Implants

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2017
Status: active
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specifications F138 (UNS S31673), F1314 (UNS S21910), F1586 (UNS S31675), F2229 (UNS S29108), or F2581 (UNS R56320).

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for stainless steel forgings for surgical implants. Materials for forgings shall be bars or wire and shall be forged by hammering, pressing, rolling,... View More

Document History

ASTM F621-12(2021)e1
May 1, 2017
Standard Specification for Stainless Steel Forgings for Surgical Implants
1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specifications F138 (UNS S31673), F1314 (UNS S21910), F1586 (UNS...
May 1, 2017
Standard Specification for Stainless Steel Forgings for Surgical Implants
1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specifications F138 (UNS S31673), F1314 (UNS S21910), F1586 (UNS...
October 1, 2012
Standard Specification for Stainless Steel Forgings for Surgical Implants
1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specifications F138 (UNS S31673), F1314 (UNS S21910), F1586 (UNS...
February 1, 2008
Standard Specification for Stainless Steel Forgings for Surgical Implants
This specification covers the requirements for stainless steel forgings for surgical implants. Materials for forgings shall be bars or wire and shall be forged by hammering, pressing, rolling,...
April 10, 2002
Standard Specification for Stainless Steel Forgings for Surgical Implants
1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specification F 138 (UNS S31673), Specification F 1314 (UNS...
April 10, 2002
Standard Specification for Stainless Steel Forgings for Surgical Implants
1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specification F 138 (UNS S31673), Specification F 1314 (UNS...
Advertisement