ASTM International - ASTM F621-12
Standard Specification for Stainless Steel Forgings for Surgical Implants
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements of forged stainless steel for surgical implants when the material forged conforms to Specifications F138 (UNS S31673), F1314 (UNS S21910), F1586 (UNS S31675), F2229 (UNS S29108), or F2581 (UNS R56320).
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the requirements for stainless steel forgings for surgical implants. Materials for forgings shall be bars or wire and shall be forged by hammering, pressing, rolling,... View More
Document History