ASTM International - ASTM G38-01(2021)

Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2021
Status: active
Page Count: 8
ICS Code (Chemical analysis of metals): 77.040.30
significance And Use:

4.1 The C-ring is a versatile, economical specimen for quantitatively determining the susceptibility to stress-corrosion cracking of all types of alloys in a wide variety of product forms. It is... View More

scope:

1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is given of the state and distribution of stress in the C-ring.

1.2 Specific considerations relating to the sampling process and to the selection of appropriate test environments are outside the scope of this practice.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM G38-01(2021)
August 1, 2021
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is...
May 1, 2013
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is...
May 1, 2007
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is...
May 10, 2001
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice describes the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test speci- mens. An analysis is...
May 10, 2001
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice describes the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test speci- mens. An analysis is...
Advertisement