ASTM International - ASTM G38-01

Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 8
ICS Code (Corrosion of metals): 77.060
scope:

1.1 This practice describes the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test speci- mens. An analysis is given of the state and distribution of stress in the C-ring.

1.2 Specific considerations relating to the sampling process and to the selection of appropriate test environments are outside the scope of this practice.

1.3 The values stated in SI units are to be regarded as standard. The inch-pound units are provided for information.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2021
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is...
May 1, 2013
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is...
May 1, 2007
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice covers the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test specimens. An analysis is...
ASTM G38-01
May 10, 2001
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice describes the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test speci- mens. An analysis is...
May 10, 2001
Standard Practice for Making and Using C-Ring Stress-Corrosion Test Specimens
1.1 This practice describes the essential features of the design and machining, and procedures for stressing, exposing, and inspecting C-ring type of stress-corrosion test speci- mens. An analysis is...
Advertisement