ITU-T - G.8275.1 AMD 2
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 2
| Organization: | ITU-T |
| Publication Date: | 1 June 2021 |
| Status: | inactive |
| Page Count: | 66 |
scope:
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure network element interoperability for the delivery of accurate phase/time synchronization. The profile is based on the full timing support from the network architecture as described in [ITU-T G.8275] and definitions described in [ITU-T G.8260].
This version of the profile specifies the high-level design requirements, modes of operation for the exchange of PTP messages, the PTP protocol mapping, the best master clock algorithm (BMCA) options, as well as the PTP protocol configuration parameters.
NOTE 1 − The parameters defined in this version of the profile are chosen based on the case where physical layer frequency support is provided, and the case without physical layer frequency support (i.e., PTP only) is for further study.
This Recommendation also specifies some aspects necessary for use in a telecom environment that are outside the scope of and complement the PTP profile.
An implementation compliant with this profile can claim compliance with either IEEE Std 1588-2008 [IEEE 1588-2008] or IEEE Std 1588-2019 [IEEE 1588-2019]. Considerations on the use of one or the other profile are provided in Appendix XIII. Compliance for a specific implementation with either the [IEEE 1588-2008] or [IEEE 1588-2019] versions of the standard should be stated when referring to this profile.
Document History