ITU-T G.8275.1

Precision time protocol telecom profile for phase/time synchronization with full timing support from the network

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 July 2014
Status: inactive
Page Count: 42
scope:

This Recommendation specifies a profile for telecommunication applications based on IEEE Std 1588™-2008 Precision Time Protocol (PTP). The profile specifies the IEEE Std 1588™-2008 functions that are necessary to ensure network element interoperability for the delivery of accurate phase/time synchronization. The profile is based on the full timing support from the network architecture as described in [ITU-T G.8275] and definitions described in [ITU-T G.8260]. The first version of the profile specifies the high-level design requirements, modes of operation for the exchange of PTP messages, the PTP protocol mapping, the best master clock algorithm options, as well as the PTP protocol configuration parameters.

NOTE The parameters defined in the first version of the profile have been chosen based on the case where physical layer frequency support is provided.

This Recommendation also specifies some aspects necessary for use in a telecom environment that are outside the scope of, and complement the PTP profile.

Document History

November 1, 2022
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
February 1, 2022
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 3
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
June 1, 2021
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 2
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
November 1, 2020
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 1
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
March 1, 2020
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
August 1, 2019
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 3
A description is not available for this item.
November 1, 2018
Architecture and requirements for packet-based time and phase distribution Amendment 1
A description is not available for this item.
March 1, 2018
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 2
A description is not available for this item.
August 1, 2017
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 1
A description is not available for this item.
June 1, 2016
Internet protocol aspects – Transport Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
January 1, 2015
(Pre-Published) Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Corrigendum 1
A description is not available for this item.
ITU-T G.8275.1
July 1, 2014
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
This Recommendation specifies a profile for telecommunication applications based on IEEE Std 1588™-2008 Precision Time Protocol (PTP). The profile specifies the IEEE Std 1588™-2008 functions that are...

References

Advertisement