CEI - EN IEC 60603-7

Connectors for electronic equipment Part 7: Detail specification for 8-way, unshielded, free and fixed connectors

active, Most Current
Organization: CEI
Publication Date: 1 July 2021
Status: active
Page Count: 64
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 60603-7 covers 8-way, unshielded, free and fixed connectors and is intended to specify the common dimensions (interface dimensions), mechanical, electrical and environmental characteristics and tests for the family of IEC 60603-7-x connectors.

These connectors are intermateable (according to IEC 61076-1 level 2) and interoperable with other IEC 60603-7 series connectors.

Document History

EN IEC 60603-7
July 1, 2021
Connectors for electronic equipment Part 7: Detail specification for 8-way, unshielded, free and fixed connectors
This part of IEC 60603-7 covers 8-way, unshielded, free and fixed connectors and is intended to specify the common dimensions (interface dimensions), mechanical, electrical and environmental...
May 1, 2019
Connectors for electronic equipment Part 7: Detail specification for 8-way, unshielded, free and fixed connectors
European foreword The text of document 48B/2679/FDIS, future IEC 60603-7:2008/A2, prepared by SC 48B "Electrical connectors" of IEC/TC 48 "Electrical connectors and mechanical structures for...
July 1, 2012
Connectors for electronic equipment Part 7: Detail specification for 8-way, unshielded, free and fixed connectors
Foreword The text of document 48B/2145/CDV, future edition 3 of IEC 60603-7:2008/A1, prepared by SC 48B, "Connectors", of IEC/TC 48, "Electromechanical components and mechanical structures for...
November 1, 2010
Connectors for electronic equipment - Part 7: Detail specification for 8-way, unshielded, free and fixed connectors
La Norma si applica a famiglie di connettori a 8 vie non schermati fissi e mobili, con l'obiettivo di specificare le dimensioni comuni nonché le caratteristiche di tipo dimensionale, meccanico,...
December 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 7: Detail specification for connectors, 8 way, including fixed and free connectors with common mating features, with assessed quality
La presente Norma si applica a famiglie di connettori a 8 vie con 4, 6 o 8 contatti costituiti da una gamma di connettori liberi e fissi. I connettori coprono un insieme di differenti configurazioni...
May 1, 1995
Connettori per frequenze inferiori a 3 MHz per circuiti stampati - Parte 7: Norme particolari per connettori a 8 vie, comprendenti connettori fissi e liberi con caratteristiche di accoppiamento comuni
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60603-7, identica alla Pubblicazione IEC 603-7 (1990). Si applica a famiglie di connettori a 8 vie con 4, 6 o 8 contatti...

References

Advertisement