AENOR - UNE-EN ISO 13935-2
TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 2: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE GRAB METHOD (ISO 13935-2:1999)
inactive
| Organization: | AENOR |
| Publication Date: | 20 October 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Textiles in general): | 59.080.01 |
Document History
December 3, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
A description is not available for this item.
UNE-EN ISO 13935-2
October 20, 1999
TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 2: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE GRAB METHOD (ISO 13935-2:1999)
A description is not available for this item.