AENOR - UNE-EN ISO 13935-2

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)

active, Most Current
Organization: AENOR
Publication Date: 3 December 2014
Status: active
Page Count: 16
ICS Code (Textiles in general): 59.080.01
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020

Document History

UNE-EN ISO 13935-2
December 3, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
A description is not available for this item.
October 20, 1999
TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 2: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE GRAB METHOD (ISO 13935-2:1999)
A description is not available for this item.
Advertisement