NEN-EN 1888-2
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This European Standard specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above 15 kg and up to 22 kg each.
This European Standard applies in conjunction with and in addition to the European standard EN 1888-1 and it cannot be used separately.
Document History
December 1, 2022
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
This document specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each.
This document applies...
September 1, 2021
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
A description is not available for this item.
NEN-EN 1888-2
January 1, 2019
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
This European Standard specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above 15 kg and up to 22 kg each.
This...
October 1, 2016
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for heavier children
This European Standard specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each. This European...