JSA - JIS A 5523

Weldable hot rolled steel sheet piles

active, Most Current
Organization: JSA
Publication Date: 22 February 2021
Status: active
Page Count: 21
ICS Code (Mineral materials and products): 91.100.15
ICS Code (Welding consumables): 25.160.20
ICS Code (Steel profiles): 77.140.70
scope:

This Japanese Industrial Standard specifies the requirements 1) for hot rolled steel sheet piles (hereafter referred to as steel sheet piles) especially excellent in weldability, which are used for sheathing, coffering, structural foundations and other similar applications.

Note 1) This Standard also specifies the determination methods of carbon equivalent, free nitrogen and Charpy absorbed energy, which are not described in JIS A 5528.

Document History

JIS A 5523
February 22, 2021
Weldable hot rolled steel sheet piles
This Japanese Industrial Standard specifies the requirements 1) for hot rolled steel sheet piles (hereafter referred to as steel sheet piles) especially excellent in weldability, which are used for...
April 20, 2012
Weldable hot rolled steel sheet piles
This Standard specifies the hot rolled steel piles (hereafter referred to as "steel sheet piles") which are used for sheathing, coffering, structural foundations and other similar applications, and...
January 20, 2006
Weldable Hot Rolled Steel Sheet Piles
A description is not available for this item.
November 20, 2000
Weldable Hot Rolled Steel Sheet Piles
A description is not available for this item.

References

Advertisement