JSA - JIS C 8369
Photoelectric controls for public lighting
| Organization: | JSA |
| Publication Date: | 23 September 2020 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
scope:
This Japanese Industrial Standard specifies the requirements for the photoelectric controls for public lighting (hereafter referred to as a PC switch) of an integral system or a separate system with a rated voltage 100 V or 200 V, intended for use as a single unit in general outdoor places under a.c. single-phase two-wire system.
Herein, general places do not include the following.
a) Places where corrosive gases exist
b) Places where salt damage is anticipated such as seashore
c) Places where it is always high temperature or high humidity
Document History