JSA - JIS C 8369

Photoelectric controls for public lighting

inactive
Buy Now
Organization: JSA
Publication Date: 22 October 2012
Status: inactive
Page Count: 36
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

This Standard specifies photoelectric controls for public lighting (hereafter referred to as "PC switches") of integral system or separate system with a rated voltage 100 V or 200 V intended for use as a single unit in general outdoor places under a.c. singlephase two-wire system.

General places above-mentioned do not include the following.

a) Places where corrosive gases exist

b) Places where salt damage is anticipated such as seashore

c) Places where it is always high temperature or high humidity

Document History

September 23, 2020
Photoelectric controls for public lighting
This Japanese Industrial Standard specifies the requirements for the photoelectric controls for public lighting (hereafter referred to as a PC switch) of an integral system or a separate system with...
JIS C 8369
October 22, 2012
Photoelectric controls for public lighting
This Standard specifies photoelectric controls for public lighting (hereafter referred to as "PC switches") of integral system or separate system with a rated voltage 100 V or 200 V intended for use...
March 25, 2006
Photoelectric Controls for Public Lighting
A description is not available for this item.
January 1, 1988
Photoelectric Controls for Public Lighting
A description is not available for this item.

References

Advertisement