NEN-EN 1991-1-2

Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire

pending
Organization: NEN
Publication Date: 1 September 2021
Status: pending
Page Count: 72
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
scope:

Scope of prEN 1991-1-2

(1) The methods given in this Eurocode are applicable to buildings and civil engineering works, with a fire load related to the building and its occupancy.

(2) prEN 1991-1-2 deals with thermal and mechanical actions on structures exposed to fire. It is intended to be used in conjunction with the fire design Parts of EN 1992 to EN 1996 and EN 1999 which give rules for designing structures for fire resistance.

(3) prEN 1991-1-2 contains thermal actions either nominal or physically based. More data and models for physically based thermal actions are given in annexes.

(4) prEN 1991-1-2 does not cover the assessment of the damage of a structure after a fire.

(5) prEN 1991-1-2 does not cover supplementary requirements concerning, for example:

- the possible installation and maintenance of sprinkler systems;

- conditions on occupancy of building or fire compartment;

- the use of approved insulation and coating materials, including their maintenance.

Document History

NEN-EN 1991-1-2
September 1, 2021
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
Scope of prEN 1991-1-2 (1) The methods given in this Eurocode are applicable to buildings and civil engineering works, with a fire load related to the building and its occupancy. (2) prEN 1991-1-2...
November 1, 2019
National Annex to NEN-EN 1991-1-2+C3: Eurocode 1 - Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
A description is not available for this item.
February 1, 2013
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
A description is not available for this item.
November 1, 2012
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
A description is not available for this item.
April 1, 2009
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
A description is not available for this item.
December 1, 2006
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
A description is not available for this item.
December 1, 2002
Eurocode 1 - Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
Applicable to buildings, with a fire load related to the buildings and its occupancy.

References

Advertisement