NEN-ISO/IEC/IEEE 8802-1Q
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks
active
| Organization: | NEN |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 2,000 |
| ICS Code (Networking): | 35.110 |
scope:
This standard specifies Bridges that interconnect individual LANs, each supporting the IEEE 802 MAC Service using a different or identical media access control method, to provide Bridged Networks and VLANs.
Purpose
Bridges, as specified by this standard, allow the compatible interconnection of information technology equipment attached to separate individual LANs.
Document History
November 1, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks -Amendment 31: Stream ReservationProtocol (SRP) enhancements andperformance improvements
Abstract:
Enhancements to the configuration of time-sensitive streams are provided by this amendment to IEEE Std 802.1Q-2018.
September 1, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks- Amendment 3: Virtual station interface(VSI) discovery and configurationprotocol (VDP) extension to supportnetwork virtualization overlays overlayer 3 (NVO3)
Abstract:
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/...
September 1, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks- Amendment 2: YANG data model
Abstract:
A YANG data model in support of configuration and operational status information for a subset of Bridging capabilities is provided in this amendment to IEEE Std 802.1Q™-2018.
NEN-ISO/IEC/IEEE 8802-1Q
September 1, 2020
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks
This standard specifies Bridges that interconnect individual LANs, each supporting the IEEE 802 MAC Service using a different or identical media access control method, to provide Bridged Networks and...