NEN-ISO/IEC/IEEE 8802-1Q/A2

Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks- Amendment 2: YANG data model

active
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 100
ICS Code (Networking): 35.110
scope:

Abstract:

A YANG data model in support of configuration and operational status information for a subset of Bridging capabilities is provided in this amendment to IEEE Std 802.1Q™-2018.

Document History

November 1, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks -Amendment 31: Stream ReservationProtocol (SRP) enhancements andperformance improvements
Abstract: Enhancements to the configuration of time-sensitive streams are provided by this amendment to IEEE Std 802.1Q-2018.
September 1, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks- Amendment 3: Virtual station interface(VSI) discovery and configurationprotocol (VDP) extension to supportnetwork virtualization overlays overlayer 3 (NVO3)
Abstract: Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/...
NEN-ISO/IEC/IEEE 8802-1Q/A2
September 1, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks- Amendment 2: YANG data model
Abstract: A YANG data model in support of configuration and operational status information for a subset of Bridging capabilities is provided in this amendment to IEEE Std 802.1Q™-2018.
September 1, 2020
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1Q: Bridges and bridged networks
This standard specifies Bridges that interconnect individual LANs, each supporting the IEEE 802 MAC Service using a different or identical media access control method, to provide Bridged Networks and...

References

Advertisement