DS/EN ISO 12625-7

Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO 12625-7:2021)

active, Most Current
Organization: DS
Publication Date: 20 September 2021
Status: active
Page Count: 26
ICS Code (Tissue paper): 85.080.20
scope:

This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives specific instructions for the preparation of test pieces (single-ply, multi-ply products) and for the optical measurements of products, where special precautions may be necessary. NOTE - The properties called ISO brightness and colour with C/2° (indoor daylight) are measured with an instrument adjusted to a much lower UV content than that specified in this document. The measurements of ISO brightness and colour with C/2° (indoor daylight) are described in ISO 12625-15.

Document History

DS/EN ISO 12625-7
September 20, 2021
Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO 12625-7:2021)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
July 18, 2014
Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
June 26, 2007
Tissue paper and tissue products - Part 7: Determination of optical properties
This part of EN 12625 specifies the test methods that shall be used for the instrumental determination of optical properties of tissue paper and tissue products. It also gives recommendations...
Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/DIS 12625-7:2020)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/DIS 12625-7:2013)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/FDIS 12625-7:2014)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
Advertisement