DSF/prEN ISO 12625-7

Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/DIS 12625-7:2013)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Paper and board): 85.060
ICS Code (Tissue paper): 85.080.20
scope:

This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or are in the process of becoming International Standards. These are listed and outlined in Annex C. Furthermore, this part of ISO 12625 gives recommendations regarding the measurement of the opacity and the intrinsic diffuse blue radiance factor (D65 brightness) for different types of tissue paper and tissue products and issues specific instructions for the preparation of samples (single layer and multi-layer products), as well as the optical measurement of creped and stamped products, where special precautionary measures may be required if the surface of the samples is irregular or if the material is particularly voluminous, so that air may be entrapped between the sheets.

Document History

September 20, 2021
Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO 12625-7:2021)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
July 18, 2014
Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
June 26, 2007
Tissue paper and tissue products - Part 7: Determination of optical properties
This part of EN 12625 specifies the test methods that shall be used for the instrumental determination of optical properties of tissue paper and tissue products. It also gives recommendations...
Tissue paper and tissue products – Part 7: Determination of optical properties – Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/DIS 12625-7:2020)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
DSF/prEN ISO 12625-7
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/DIS 12625-7:2013)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight) (ISO/FDIS 12625-7:2014)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
Advertisement