NAVY - MIL-PRF-32517 (1)

SPLICE, CONDUCTOR, ELECTRICAL, COAXIAL CABLE, MATCHED IMPEDANCE, GENERAL SPECIFICATION FOR

active, Most Current
Organization: NAVY
Publication Date: 2 September 2021
Status: active
Page Count: 24
scope:

Scope.

This specification covers the minimum requirements for an environment resistant, permanent splice with a temperature rating of -55 °C to 150 °C with an environmental seal and matched impedance to repair coaxial cables.

intended Use:

Matched impedance splices covered by this specification are for use in making environmentally protected permanent joints on MIL-DTL-17 coaxial cables. The matched impedance splice is military... View More

Document History

MIL-PRF-32517 (1)
September 2, 2021
SPLICE, CONDUCTOR, ELECTRICAL, COAXIAL CABLE, MATCHED IMPEDANCE, GENERAL SPECIFICATION FOR
Matched impedance splices covered by this specification are for use in making environmentally protected permanent joints on MIL-DTL-17 coaxial cables. The matched impedance splice is military unique...
March 24, 2015
SPLICE, CONDUCTOR, ELECTRICAL, COAXIAL CABLE, MATCHED IMPEDANCE, GENERAL SPECIFICATION FOR
Matched impedance splices covered by this specification are for use in making environmentally protected permanent joints on MIL-DTL-17 coaxial cables. The matched impedance splice is military unique...

References

Advertisement