NPFC - MIL-PRF-32517

SPLICE, CONDUCTOR, ELECTRICAL, COAXIAL CABLE, MATCHED IMPEDANCE, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 March 2015
Status: active
Page Count: 24
scope:

This specification covers the minimum requirements for an environment resistant, permanent splice with a temperature rating of -55 °C to 150 °C with an environmental seal and matched impedance to repair coaxial cables.

intended Use:

Matched impedance splices covered by this specification are for use in making environmentally protected permanent joints on MIL-DTL-17 coaxial cables. The matched impedance splice is... View More

Document History

September 2, 2021
SPLICE, CONDUCTOR, ELECTRICAL, COAXIAL CABLE, MATCHED IMPEDANCE, GENERAL SPECIFICATION FOR
Matched impedance splices covered by this specification are for use in making environmentally protected permanent joints on MIL-DTL-17 coaxial cables. The matched impedance splice is military unique...
MIL-PRF-32517
March 24, 2015
SPLICE, CONDUCTOR, ELECTRICAL, COAXIAL CABLE, MATCHED IMPEDANCE, GENERAL SPECIFICATION FOR
Matched impedance splices covered by this specification are for use in making environmentally protected permanent joints on MIL-DTL-17 coaxial cables. The matched impedance splice is military unique...

References

Advertisement