DS/EN 13555

Flanges and their joints – Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections

active, Most Current
Organization: DS
Publication Date: 15 February 2021
Status: active
Page Count: 41
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

DS/EN 13555
February 15, 2021
Flanges and their joints – Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
A description is not available for this item.
July 14, 2014
Flanges and their joints – Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This European Standard specifies the gasket parameters required by EN 1591 1 and provides the test procedures for establishing the values of these parameters. Gaskets which are wholly based upon...
February 7, 2005
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document specifies the design parameters of gaskets and gasket materials required by EN 1591-1 and provides the test procedures for establishing the values of these parameters for inclusion in...
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document provides the test procedures to allow the generation of the gasket parameters to enable the design equations established in EN 1591 1 to be employed. The same test procedures may be...
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document specifies the design parameters of gaskets and gasket materials required by EN 1591-1 and provides the test procedures for establishing the values of these parameters. The testing...
Advertisement