DS/EN 13555

Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 February 2005
Status: active
Page Count: 30
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This document specifies the design parameters of gaskets and gasket materials required by EN 1591-1 and provides the test procedures for establishing the values of these parameters for inclusion in ENV 1591-2. The testing procedures given might be applicable to gaskets of other shapes and dimensions but this shall be indicated in the report. Gaskets which are wholly based upon elastomers, or based upon elastomer with the inclusion of particulate fillers or particulate reinforcement, are beyond the scope of this standard.

Document History

February 15, 2021
Flanges and their joints – Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
A description is not available for this item.
July 14, 2014
Flanges and their joints – Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This European Standard specifies the gasket parameters required by EN 1591 1 and provides the test procedures for establishing the values of these parameters. Gaskets which are wholly based upon...
DS/EN 13555
February 7, 2005
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document specifies the design parameters of gaskets and gasket materials required by EN 1591-1 and provides the test procedures for establishing the values of these parameters for inclusion in...
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document provides the test procedures to allow the generation of the gasket parameters to enable the design equations established in EN 1591 1 to be employed. The same test procedures may be...
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document specifies the design parameters of gaskets and gasket materials required by EN 1591-1 and provides the test procedures for establishing the values of these parameters. The testing...
Advertisement