GMW15410

Sound Barrier Patch

active, Most Current
Organization: GMW
Publication Date: 1 September 2021
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion.

Symbols.

Not applicable.

Applicability.

This material is a dense, flexible impermeable sheet of uniform thickness. It is either selfadhering or coated with a pressure sensitive adhesive to provide permanent attachment to painted body interior panels. It is used to cover and acoustically seal body holes. This is a trim shop installed item and is not intended for installation prior to paint bake operations.

There are two (2) material types with different applications as follows:

• Type I: To be used on horizontal surfaces.

• Type II: To be used on vertical and overhead surfaces.

The acoustical performance of parts made of this material depends upon the material's surface density (mass/area), impermeability and completeness of the seal over the body hole.

The material is provided in various drawing-specified part sizes with the adhesive surface protected by a release liner.

Document History

GMW15410
September 1, 2021
Sound Barrier Patch
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2016
Sound Barrier Patch
Material Description. This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion....
November 1, 2012
Sound Barrier Patch
Material Description. This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion....
July 1, 2012
Sound Barrier Patch
Material Description. This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion....
February 1, 2008
Sound Barrier Patch
Material Description This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion....
December 1, 2007
Sound Barrier Patch
Material Description This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion....

References

Advertisement