GMW15410
Sound Barrier Patch
| Organization: | GMW |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification describes an adhesively attached sheet-form sound barrier material used to cover and acoustically seal body interior holes to prevent noise intrusion.
Symbols. Not applicable.
Typical Applications. This material is a dense, flexible impermeable sheet of uniform thickness. It is either self-adhering or coated with a pressure sensitive adhesive to provide permanent attachment to painted body interior panels. It is used to cover and acoustically seal body holes. This is a trim shop installed item and is not intended for installation prior to paint bake operations.
There are two material types with different applications as follows:
• Type I: To be used on horizontal surfaces.
• Type II: To be used on vertical and overhead surfaces.
The acoustical performance of parts made of this material depends upon the material's surface density (mass/area), impermeability, and completeness of the seal over the body hole.
The material is provided in various drawing-specified part sizes with the adhesive surface protected by a release liner.
Document History