NAVY - MIL-DTL-85052/5A VALID NOTICE 1

Clamp, Loop, Aluminum 2024-T42, 275 Degrees F, Ethylene Propylene

active, Most Current
Organization: NAVY
Publication Date: 30 September 2021
Status: active
Page Count: 1

Document History

MIL-DTL-85052/5A VALID NOTICE 1
September 30, 2021
Clamp, Loop, Aluminum 2024-T42, 275 Degrees F, Ethylene Propylene
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, ETHYLENE PROPYLENE
A description is not available for this item.
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, ETHYLENE PROPYLENE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...
Advertisement