NPFC - MIL-DTL-85052/5
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, ETHYLENE PROPYLENE
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 10 |
intended Use:
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing... View More
Document History
September 30, 2021
Clamp, Loop, Aluminum 2024-T42, 275 Degrees F, Ethylene Propylene
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, ETHYLENE PROPYLENE
A description is not available for this item.
MIL-DTL-85052/5
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, ETHYLENE PROPYLENE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...