NAVY - MIL-DTL-85052/10A VALID NOTICE 1
Clamp, Loop, Aluminum 2024-T42, 275 Degrees F, Nitrile Butadiene Rubber Fuel and Petroleum Based Hydraulic Fluid Resistant
active, Most Current
| Organization: | NAVY |
| Publication Date: | 30 September 2021 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-85052/10A VALID NOTICE 1
September 30, 2021
Clamp, Loop, Aluminum 2024-T42, 275 Degrees F, Nitrile Butadiene Rubber Fuel and Petroleum Based Hydraulic Fluid Resistant
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
A description is not available for this item.
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...