NPFC - MIL-DTL-85052/10

CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 1 December 2015
Status: inactive
Page Count: 10
intended Use:

Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing... View More

Document History

Clamp, Loop, Aluminum 2024-T42, 275 Degrees F, Nitrile Butadiene Rubber Fuel and Petroleum Based Hydraulic Fluid Resistant
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
A description is not available for this item.
MIL-DTL-85052/10
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 275 °F, NITRILE BUTADIENE RUBBER FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...

References

Advertisement