DS/EN 61534-22/A1

Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

active
Organization: DS
Publication Date: 27 September 2021
Status: active
Page Count: 12
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

Not available

Document History

September 27, 2021
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1–1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
DS/EN 61534-22/A1
September 27, 2021
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Not available
September 5, 2014
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1-1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
June 10, 2009
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1–1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1-1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
A description is not available for this item.
Advertisement