DSF/FprEN 61534-22

Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation

inactive
Organization: DS
Status: inactive
Page Count: 23
scope:

Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1-1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor. NOTE 1 Types and applications are shown in Figures AA.1a, AA.1b and AA.2 NOTE 2 Flushfloor PT systems, with the exception of flushfloor service units, are not covered by this standard.

Document History

September 27, 2021
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1–1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
September 27, 2021
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Not available
September 5, 2014
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1-1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
June 10, 2009
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...
Powertrack systems – Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1–1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...
DSF/FprEN 61534-22
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1-1 is applicable except as follows: 1.1 Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
Powertrack systems -- Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
A description is not available for this item.
Advertisement