AENOR - UNE-EN IEC 60404-6/A1
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in October of 2021.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
UNE-EN IEC 60404-6/A1
October 1, 2021
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in October of 2021.)
A description is not available for this item.
February 1, 2019
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in February of 2019.)
A description is not available for this item.
August 1, 2018
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in August of 2018.)
A description is not available for this item.