AENOR - UNE-EN IEC 60404-6 ENG

Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in August of 2018.)

active, Most Current
Buy Now
Organization: AENOR
Publication Date: 1 August 2018
Status: active
Page Count: 33
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2021
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in October of 2021.)
A description is not available for this item.
February 1, 2019
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in February of 2019.)
A description is not available for this item.
UNE-EN IEC 60404-6 ENG
August 1, 2018
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens (Endorsed by Asociación Española de Normalización in August of 2018.)
A description is not available for this item.
Advertisement