CSA - C22.2 NO. 60079-28:16

Explosive atmospheres — Part 28: Protection of equipment and transmission systems using optical radiation

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 112
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Annex EA outlines the application of this Standard for equipment and transmission systems using optical radiation in locations using the Division system of classification.

All luminaires (fixed, portable, or transportable), hand lights, and cap lights with continuous divergent light sources that are intended to be supplied by mains (with or without galvanic isolation) or powered by batteries (for all EPLs).

The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.

Document History

C22.2 NO. 60079-28:16
January 1, 2016
Explosive atmospheres — Part 28: Protection of equipment and transmission systems using optical radiation
Annex EA outlines the application of this Standard for equipment and transmission systems using optical radiation in locations using the Division system of classification. All luminaires (fixed,...
January 1, 2016
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the...

References

Advertisement