CSA - C22.2 NO. 60079-35-2:16
Explosive atmospheres — Part 35-2: Caplights for use in mines susceptible to firedamp — Performance and other safety-related matters
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.
Document History
C22.2 NO. 60079-35-2:16
January 1, 2016
Explosive atmospheres — Part 35-2: Caplights for use in mines susceptible to firedamp — Performance and other safety-related matters
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres - Part 35-2: Caplights for use in mines susceptible to firedamp - Performance and other safety-related matters
This part of IEC 60079-35 details those performance and other safety features of caplights, including those with a point of connection for another equipment, not covered in IEC 60079-35-1, but which...