CSA - CAN/CSA-C22.2 NO. 60079-26:16
Explosive atmospheres — Part 26: Equipment with Equipment Protection Level (EPL) Ga
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 65 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.
Document History
January 1, 2022
Explosive atmospheres — Part 26: Equipment with separation elements or combined levels of protection
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CSA C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC...
January 1, 2016
Explosive atmospheres - Part 26: Equipment with Equipment Protection Level (EPL) Ga
This part of IEC 60079 specifies alternative requirements for construction, test and marking for electrical equipment that provides Equipment Protection Level (EPL) Ga when single standardised Types...
CAN/CSA-C22.2 NO. 60079-26:16
January 1, 2016
Explosive atmospheres — Part 26: Equipment with Equipment Protection Level (EPL) Ga
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres - Part 26: Equipment with Equipment Protection Level (EPL) Ga
This part of IEC 60079 specifies alternative requirements for construction, test and marking for electrical equipment that provides Equipment Protection Level (EPL) Ga when single standardised Types...