NEMA - C82.15
Lighting Equipment— LED Drivers Robustness
| Organization: | NEMA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 22 |
scope:
This Standard applies to hardware and microcontroller (microprocessor)-bas
The scope includes LED drivers that operate from supply sources up to 600 V and 50/60 Hz or DC applications. This Standard is the first of its type developed by the ANSI C82 committee; it includes only limited type tests in its first edition.
Purpose
LED light source technologies are expected to have a longer useful life than traditional light sources. The lifetime of the LED lighting system is greatly influenced by the robustness of the LED driver; therefore, the purpose of these tests is to demonstrate a high level of robustness for the driver.
Document History