NEMA - C82.18

Light-Emitting Diode Drivers—Performance Characteristics

active, Most Current
Organization: NEMA
Publication Date: 1 January 2022
Status: active
Page Count: 19
scope:

This standard provides specifications for and operating characteristics of non-integral electronic drivers (power supplies) for LED devices, arrays, or systems intended for general lighting applications, including indoor and outdoor, as well as specific cases such as Power over the Ethernet (PoE), and Luminaires or Lighting systems assembled with two or more LED drivers, and in the future may include other devices such as Light Fidelity (LiFi) or Visual Light Communication (VLC). Electronic drivers are devices that use semiconductors to control and supply DC power for LED starting and operation. The drivers operate from supply sources up to 600 V AC or DC at a frequency up to 60 Hertz.

Document History

C82.18
January 1, 2022
Light-Emitting Diode Drivers—Performance Characteristics
This standard provides specifications for and operating characteristics of non-integral electronic drivers (power supplies) for LED devices, arrays, or systems intended for general lighting...

References

Advertisement