NEMA - 410
Performance Testing for Lighting Controls and Switching Devices with Electronic Drivers and Discharge Ballasts
| Organization: | NEMA |
| Publication Date: | 1 January 2020 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This Standard covers the definition, measurement, and testing of characteristics relevant to the use and application of lighting controls and electronic drivers, discharge ballasts, and self-ballasted lamps.
This Standard covers device rated 120 Vac, 277 Vac, and 347 Vac intended to control electronic drivers, discharge ballasts, and self-ballasted lamp loads up to 16 amps of steady-state current.
This Standard does not cover or require additional testing for 15 A and 20 A general-use ac snap switches tested and listed in accordance with UL 20/CSA C22.2 No. 111, which includes a high-inrush tungsten lamp load endurance test. They have been evaluated and determined to be compatible with the electronic drivers, discharge ballasts, and self-ballasted lamps as described in this publication.
Document History