NEN-EN-ISO 22476-4

Geotechnical investigation and testing - Field testing - Part 4: Prebored pressuremeter test by Ménard procedure

active, Most Current
Organization: NEN
Publication Date: 1 October 2021
Status: active
Page Count: 78
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document specifies equipment requirements, the execution of and reporting on the Ménard pressuremeter test.

This document describes the procedure for conducting a Ménard pressuremeter test in natural grounds, treated or untreated fills, either on land or off-shore.

The pressuremeter tests results of this document are suited to a quantitative determination of ground strength and deformation parameters. They can yield lithological information in conjunction with measuring while drilling performed when creating the borehole (according to ISO 22476-15). They can also be combined with direct investigation (e.g. sampling according to ISO 22475-1) or compared with other in situ tests (see EN 1997-2).

Document History

NEN-EN-ISO 22476-4
October 1, 2021
Geotechnical investigation and testing - Field testing - Part 4: Prebored pressuremeter test by Ménard procedure
This document specifies equipment requirements, the execution of and reporting on the Ménard pressuremeter test. This document describes the procedure for conducting a Ménard pressuremeter test in...
December 1, 2012
Geotechnical investigation and testing - Field testing - Part 4: Ménard pressuremeter test
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on the Ménard pressuremeter test. This part of ISO 22476 describes the procedure for conducting a Ménard...
July 1, 2005
Geotechnical investigation and testing - Field testing - Part 4: Menard pressuremeter test
This document deals with field testing using Ménard pressermeter test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the...

References

Advertisement