ISO/IEC 30118-7
Information Technology — Open Connectivity Foundation (OCF) Specification — Part 7: Wi-Fi easy setup specification
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This document defines functional extensions to the capabilities defined in ISO/IEC 30118-1 to meet the requirements of Wi-Fi Easy Setup. It specifies new Resource Types to enable the functionality and any extensions to the existing capabilities defined in ISO/IEC 30118-1.
Document History
ISO/IEC 30118-7
October 1, 2021
Information Technology — Open Connectivity Foundation (OCF) Specification — Part 7: Wi-Fi easy setup specification
This document defines functional extensions to the capabilities defined in ISO/IEC 30118-1 to meet the requirements of Wi-Fi Easy Setup. It specifies new Resource Types to enable the functionality...