ISO/IEC 30118-5

Information technology — Open Connectivity Foundation (OCF) Specification — Part 5: OCF device specification

active, Most Current
Organization: ISO
Publication Date: 1 October 2021
Status: active
Page Count: 70
ICS Code (Interface and interconnection equipment): 35.200
scope:

The Device definitions use Resource definitions from ISO/IEC 30118-4.

This document is built on top of ISO/IEC 30118-1. ISO/IEC 30118-1 specifies the core architecture, interfaces protocols and services to enable the implementation of profiles for IoT usages and ecosystems. ISO/IEC 30118-1 also defines the main architectural components of network connectivity, discovery, data transmission, device & service management and ID & security. The core architecture is scalable to support simple devices (constrained devices) and more capable devices (smart devices).

Document History

ISO/IEC 30118-5
October 1, 2021
Information technology — Open Connectivity Foundation (OCF) Specification — Part 5: OCF device specification
The Device definitions use Resource definitions from ISO/IEC 30118-4. This document is built on top of ISO/IEC 30118-1. ISO/IEC 30118-1 specifies the core architecture, interfaces protocols and...
November 1, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 5: Smart home device specification
The OCF Smart Home Device specification is an Application Profile specification. The Smart Home Device specification specifies the Smart Home devices. The Smart Home Device definitions use Resource...

References

Advertisement