ISO/IEC 30118-6

Information technology — Open Connectivity Foundation (OCF) Specification — Part 6: Resource to AllJoyn interface mapping specification

active, Most Current
Organization: ISO
Publication Date: 1 October 2021
Status: active
Page Count: 78
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined Resources.

This document provides mapping for Device Types (AllJoyn to/from OCF), identifies equivalent OCF Resources for both mandatory and optional AllJoyn interfaces and for each interface defines the detailed Property by Property mapping using OCF defined extensions to JSON schema to programmatically define the mappings.

Document History

ISO/IEC 30118-6
October 1, 2021
Information technology — Open Connectivity Foundation (OCF) Specification — Part 6: Resource to AllJoyn interface mapping specification
This document provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined Resources. This document provides mapping for Device Types (AllJoyn...
November 1, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
The OCF Resource to AllJoyn Interface Mapping specification (“this specification”) provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined...

References

Advertisement