ISO/IEC 30118-6
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
| Organization: | ISO |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 120 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
The OCF Resource to AllJoyn Interface Mapping specification ("this specification") provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined Resources,
This specification provides mapping for Device Types (AllJoyn to/from OCF), identifies equivalent OCF Resources for both mandatory and optional AllJoyn interfaces and for each interface defines the detailed Property by Property mapping using OCF defined extensions to JSON schema to programmatically define the mappings.
Document History