IEC - 63159-2-1

Household electric instantaneous water heaters – Methods for measuring the performance – Part 2-1: Multifunctional electric instantaneous water heaters

active, Most Current
Organization: IEC
Publication Date: 1 October 2021
Status: active
Page Count: 64
ICS Code (Water heating equipment): 91.140.65
scope:

This clause of IEC 63159-1:2021 is applicable with the following exception:

Addition:

This document applies to electrical instantaneous water heaters designed to operate as multifunctional appliances with an electric rated power > 2 kW.

This document specifies tests for the assessment of the performance.

Document History

63159-2-1
October 1, 2021
Household electric instantaneous water heaters – Methods for measuring the performance – Part 2-1: Multifunctional electric instantaneous water heaters
This clause of IEC 63159-1:2021 is applicable with the following exception: Addition: This document applies to electrical instantaneous water heaters designed to operate as multifunctional...

References

Advertisement