IEC - 60704-2-18
Appareils électrodomestiques et analogues – Code d'essai pour la détermination du bruit aérien – Partie 2-18: Exigences particulières pour les chauffe-eau électriques
| Organization: | IEC |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Electric heaters): | 97.100.10 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
These particular requirements apply to single-unit electric water heaters for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen worktop or under a sink, for wall-mounting or on a counter.
NOTE 1 Conventional electric water heaters that make use of the Joule effect in electric resistance heating elements normally do not produce any noise emissions. However, there are products with noise-producing components on the market. Examples of such components are motors and pumps e.g. for increasing water pressure.
NOTE 2 Noise of control elements is disregarded because of the sporadic character and its normally very low sound level.
This document does not apply to:
- combustion water heaters;
- water kettles;
- heat pump water heaters;
- conventional electric storage water heaters as defined in IEC 60335-2-21:2012, Clause 1;
- instantaneous electric water heaters without any noise-producing components such as motors and pumps.
Document History